Qorvo PMIC - PMIC - AC DC Converters, Offline Switchers - ACT413US-T3283 ACT413US-T3283

Description
Manufacturer: Qorvo US Inc. Win Source Part Number: 805848-ACT413US-T328 3 Packaging: Reel Mounting Style: Surface Mount Power (Watts): 36W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.35V Duty Cycle: 75% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.8V ~ 22V
Request a Quote
Description
Manufacturer: Qorvo US Inc. Win Source Part Number: 805848-ACT413US-T328 3 Packaging: Reel Mounting Style: Surface Mount Power (Watts): 36W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.35V Duty Cycle: 75% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.8V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ACT413US-T3283 - 805848-ACT413US-T3283 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ACT413US-T3283
805848-ACT413US-T3283
PMIC - PMIC - AC DC Converters, Offline Switchers - ACT413US-T3283 805848-ACT413US-T3283
Manufacturer: Qorvo US Inc. Win Source Part Number: 805848-ACT413US-T328 3 Packaging: Reel Mounting Style: Surface Mount Power (Watts): 36W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 12.35V Duty Cycle: 75% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.8V ~ 22V

Manufacturer: Qorvo US Inc.
Win Source Part Number: 805848-ACT413US-T3283
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 36W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 12.35V
Duty Cycle: 75%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 6.8V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 805848-ACT413US-T3283
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ACT413US-T3283
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536AKH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3AR2280JZ2XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details