Qorvo PMIC - PMIC - LED Drivers - ACT111AUS-T ACT111AUS-T

Description
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124683-ACT111AUS-T Packaging: Tape & Reel (TR) Frequency: 1.4 MHz Weight: 36.003894 mg Number of Outputs: 1 Dimming: PWM Output Current: 1.5 A Categories: PMIC - LED Drivers Case / Package: SOT-23-6 Output Current per Channel: 1.5 A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 30 V Max Operating Temperature: 150 °C Max Supply Current: 2 mA
Request a Quote
Description
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124683-ACT111AUS-T Packaging: Tape & Reel (TR) Frequency: 1.4 MHz Weight: 36.003894 mg Number of Outputs: 1 Dimming: PWM Output Current: 1.5 A Categories: PMIC - LED Drivers Case / Package: SOT-23-6 Output Current per Channel: 1.5 A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 30 V Max Operating Temperature: 150 °C Max Supply Current: 2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - ACT111AUS-T - 1124683-ACT111AUS-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ACT111AUS-T
1124683-ACT111AUS-T
PMIC - PMIC - LED Drivers - ACT111AUS-T 1124683-ACT111AUS-T
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124683-ACT111AUS-T Packaging: Tape & Reel (TR) Frequency: 1.4 MHz Weight: 36.003894 mg Number of Outputs: 1 Dimming: PWM Output Current: 1.5 A Categories: PMIC - LED Drivers Case / Package: SOT-23-6 Output Current per Channel: 1.5 A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Supply Voltage: 30 V Max Operating Temperature: 150 °C Max Supply Current: 2 mA

Manufacturer: Active-Semi International Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124683-ACT111AUS-T
Packaging: Tape & Reel (TR)
Frequency: 1.4 MHz
Weight: 36.003894 mg
Number of Outputs: 1
Dimming: PWM
Output Current: 1.5 A
Categories: PMIC - LED Drivers
Case / Package: SOT-23-6
Output Current per Channel: 1.5 A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 30 V
Max Operating Temperature: 150 °C
Max Supply Current: 2 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1124683-ACT111AUS-T
Product Name PMIC - PMIC - LED Drivers - ACT111AUS-T
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1658539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2132-1EP - TLD2132-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 15 to 240 milliamps
Number of Channels 1 #
View Details
2 suppliers