QED, Inc. Accelerometers

Description
QED responds to today’s pilot THE NEW ELECTRONIC / ANALOG ACCELEROMETER (E/AA), is designed to adjust accurately to any level of acceleration input. Traditional styling and function... ... 21st century TECHNOLOGY • Dial, pointers and reset are identical to the first generation accelerometer • New drive system moves the dynamic pointer smoothly and steadily through the entire range and works the tell-tale pointers with an authority not found on prior QED accelerometers or other competitive products • With no detectable hysteresis, the E/AA is more repeatable than similar cockpit accelerometers on the market today DESIGNED FOR LONGEVITY AND PERFORMANCE • The new E/AA digital instrument is easier, less time-consuming and less expensive to manufacture. • And with shorter lead times and lower calibration costs, QED/Inc. passes the savings on to its customers • Solid-state sensing and an electrical drive system dramatically improve reliability and maintainability, translating into lower life-cycle costs and improved user confidence in the values displayed • 3-year warranty on all materials and workmanship OUT WITH THE OLD – IN WITH THE NEW • Designed to completely replace the existing instrument • Envelope design and the materials in the exposed areas are identical to those in the original instrument • Mounting holes are unchanged for easy retrofitting • Two 28 VDC wires plus one ground wire for power differentiate the mechanical accelerometer from the new E/AA WE’VE PASSED EVERY TEST • Drive motors tested for more than 3.4 million cycles without one failure, ensuring longevity and reliability • 120 positive or negative excursions per flight hour translates into more than 28,000 flight hours without motor replacement • MTBF of 11,592 hours • Solid-state construction of the sensing section promises an even longer life than the original • RTCA DO160-testing performed to assure full compliance with modern flight instrument standards
Description
QED responds to today’s pilot THE NEW ELECTRONIC / ANALOG ACCELEROMETER (E/AA), is designed to adjust accurately to any level of acceleration input. Traditional styling and function... ... 21st century TECHNOLOGY • Dial, pointers and reset are identical to the first generation accelerometer • New drive system moves the dynamic pointer smoothly and steadily through the entire range and works the tell-tale pointers with an authority not found on prior QED accelerometers or other competitive products • With no detectable hysteresis, the E/AA is more repeatable than similar cockpit accelerometers on the market today DESIGNED FOR LONGEVITY AND PERFORMANCE • The new E/AA digital instrument is easier, less time-consuming and less expensive to manufacture. • And with shorter lead times and lower calibration costs, QED/Inc. passes the savings on to its customers • Solid-state sensing and an electrical drive system dramatically improve reliability and maintainability, translating into lower life-cycle costs and improved user confidence in the values displayed • 3-year warranty on all materials and workmanship OUT WITH THE OLD – IN WITH THE NEW • Designed to completely replace the existing instrument • Envelope design and the materials in the exposed areas are identical to those in the original instrument • Mounting holes are unchanged for easy retrofitting • Two 28 VDC wires plus one ground wire for power differentiate the mechanical accelerometer from the new E/AA WE’VE PASSED EVERY TEST • Drive motors tested for more than 3.4 million cycles without one failure, ensuring longevity and reliability • 120 positive or negative excursions per flight hour translates into more than 28,000 flight hours without motor replacement • MTBF of 11,592 hours • Solid-state construction of the sensing section promises an even longer life than the original • RTCA DO160-testing performed to assure full compliance with modern flight instrument standards

Suppliers

Company
Product
Description
Supplier Links
Accelerometers -  - QED, Inc.
Santa Ana, CA, USA
Accelerometers
Accelerometers
QED responds to today’s pilot THE NEW ELECTRONIC / ANALOG ACCELEROMETER (E/AA), is designed to adjust accurately to any level of acceleration input. Traditional styling and function... ... 21st century TECHNOLOGY • Dial, pointers and reset are identical to the first generation accelerometer • New drive system moves the dynamic pointer smoothly and steadily through the entire range and works the tell-tale pointers with an authority not found on prior QED accelerometers or other competitive products • With no detectable hysteresis, the E/AA is more repeatable than similar cockpit accelerometers on the market today DESIGNED FOR LONGEVITY AND PERFORMANCE • The new E/AA digital instrument is easier, less time-consuming and less expensive to manufacture. • And with shorter lead times and lower calibration costs, QED/Inc. passes the savings on to its customers • Solid-state sensing and an electrical drive system dramatically improve reliability and maintainability, translating into lower life-cycle costs and improved user confidence in the values displayed • 3-year warranty on all materials and workmanship OUT WITH THE OLD – IN WITH THE NEW • Designed to completely replace the existing instrument • Envelope design and the materials in the exposed areas are identical to those in the original instrument • Mounting holes are unchanged for easy retrofitting • Two 28 VDC wires plus one ground wire for power differentiate the mechanical accelerometer from the new E/AA WE’VE PASSED EVERY TEST • Drive motors tested for more than 3.4 million cycles without one failure, ensuring longevity and reliability • 120 positive or negative excursions per flight hour translates into more than 28,000 flight hours without motor replacement • MTBF of 11,592 hours • Solid-state construction of the sensing section promises an even longer life than the original • RTCA DO160-testing performed to assure full compliance with modern flight instrument standards

QED responds to today’s pilot

THE NEW ELECTRONIC / ANALOG ACCELEROMETER (E/AA), is designed to adjust accurately to any level of acceleration input.

Traditional styling and function...

... 21st century TECHNOLOGY

• Dial, pointers and reset are identical to the first generation accelerometer

• New drive system moves the dynamic pointer smoothly and steadily through the entire range and works the tell-tale pointers with an authority not found on prior QED accelerometers or other competitive products

• With no detectable hysteresis, the E/AA is more repeatable than similar cockpit accelerometers on the market today

DESIGNED FOR LONGEVITY AND PERFORMANCE

• The new E/AA digital instrument is easier, less time-consuming and less expensive to manufacture.

• And with shorter lead times and lower calibration costs, QED/Inc. passes the savings on to its customers

• Solid-state sensing and an electrical drive system dramatically improve reliability and maintainability, translating into lower life-cycle costs and improved user confidence in the values displayed

• 3-year warranty on all materials and workmanship

OUT WITH THE OLD – IN WITH THE NEW

• Designed to completely replace the existing instrument

• Envelope design and the materials in the exposed areas are identical to those in the original instrument

• Mounting holes are unchanged for easy retrofitting

• Two 28 VDC wires plus one ground wire for power differentiate the mechanical accelerometer from the new E/AA

WE’VE PASSED EVERY TEST

• Drive motors tested for more than 3.4 million cycles

without one failure, ensuring longevity and reliability

• 120 positive or negative excursions per flight hour translates into more than 28,000 flight hours without motor replacement

• MTBF of 11,592 hours

• Solid-state construction of the sensing section promises an even longer life than the original

• RTCA DO160-testing performed to assure full compliance with modern flight instrument standards

Supplier's Site

Technical Specifications

  QED, Inc.
Product Category Accelerometers
Product Name Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3153A2T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Vibration Sensors - 20007927-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 1000 Hz
View Details