qbrobotics Grippers qb SoftHand Industry

Description
Grippers
Description
Grippers

Suppliers

Company
Product
Description
Supplier Links
Grippers - qb SoftHand Industry - qbrobotics
Navacchio, Cascina, Italy
Grippers

Grippers

Supplier's Site
Grippers - qb SoftHand Industry - qbrobotics
Navacchio, Cascina, Italy
The qbrobotics SoftHand Industry is a new advanced anthropomorphic robotic hand based on soft-robotics technology and designed by qbrobotics for industrial tasks, which complies to the standards and certifications of industrial and collaborative robotics and is compatible with the main robots and cobots on the market. It is entirely collaborative from a Hardware point of view, indeed the materials used, and the flexibility of the system allow the Hand to be safe and harmless in any situation of accidental impact. The actuation system is tendon-driven and features a single motor to open and close the 5 fingers together while replicating the first synergy of the human hand movement in a flexible and adaptable grasp. SPECIFICATIONS Flexible, Adaptive & Robust 5 human-like fingers 19 anthropomorphic DOFs, one synergy, one motor Power grasp payload: 2 kg Pinch grasp payload 0,6 kg Full closing time: 1,2 s Plug&Play Weight: 0,89 kg Communication protocols: EtherCAT, UDP Adjustable wrist mounting position interchangeable gloves for special applications Water and dust resistance: IP65 UR+ Certified

The qbrobotics SoftHand Industry is a new advanced anthropomorphic robotic hand based on soft-robotics technology and designed by qbrobotics for industrial tasks, which complies to the standards and certifications of industrial and collaborative robotics and is compatible with the main robots and cobots on the market.

It is entirely collaborative from a Hardware point of view, indeed the materials used, and the flexibility of the system allow the Hand to be safe and harmless in any situation of accidental impact. The actuation system is tendon-driven and features a single motor to open and close the 5 fingers together while replicating the first synergy of the human hand movement in a flexible and adaptable grasp.

SPECIFICATIONS

  • Flexible, Adaptive & Robust
  • 5 human-like fingers
  • 19 anthropomorphic DOFs, one synergy, one motor
  • Power grasp payload: 2 kg
  • Pinch grasp payload 0,6 kg
  • Full closing time: 1,2 s
  • Plug&Play
  • Weight: 0,89 kg
  • Communication protocols: EtherCAT, UDP
  • Adjustable wrist mounting position
  • interchangeable gloves for special applications
  • Water and dust resistance: IP65
  • UR+ Certified
Supplier's Site

Technical Specifications

  qbrobotics qbrobotics
Product Category Grippers Grippers
Product Number qb SoftHand Industry qb SoftHand Industry
Product Name Grippers Grippers
Actuation Electric
Unlock Full Specs
to access all available technical data

Similar Products

Replaceable Grippers - 23704 - Jergens, Inc.
Specs
Jaw Material Steel; Low Carbon Steel
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Three-point gripper - HGDT-25-A-F-G2 - Festo Corporation
Specs
Style Angular
Number of Grips 3
Action Double
View Details
Parallel Motion Gripper -  - Compact Automation
Compact Automation
Specs
Style Parallel
Actuation Pneumatic; Hydraulic (optional feature)
Number of Grips 2
View Details