OSC, 8MHZ, 7MM X 5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:QX7 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 75Y2770 |
| Product Name | Osc, 8Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 8 MHz |