Qantek Technology Corporation Osc, 32Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX733A32.00000B15M

Description
OSC, 32MHZ, 7MM X 5MM, HCMOS; Frequency Nom:32MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:QX7 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSC, 32MHZ, 7MM X 5MM, HCMOS; Frequency Nom:32MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:QX7 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 32Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2765 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2765
Osc, 32Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2765
OSC, 32MHZ, 7MM X 5MM, HCMOS; Frequency Nom:32MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:QX7 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSC, 32MHZ, 7MM X 5MM, HCMOS; Frequency Nom:32MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:QX7 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2765
Product Name Osc, 32Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAA50M0000AAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details