Qantek Technology Corporation Osc, 20Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX218A20.00000B15M

Description
OSC, 20MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSC, 20MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 20Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2702 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 20Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2702
Osc, 20Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2702
OSC, 20MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 20MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2702
Product Name Osc, 20Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details