Qantek Technology Corporation Osc, 18.432Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX14T50B18.43200B50TT

Description
OSC, 18.432MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:18.432MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
OSC, 18.432MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:18.432MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 18.432Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2680 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 18.432Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2680
Osc, 18.432Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2680
OSC, 18.432MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:18.432MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OSC, 18.432MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:18.432MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2680
Product Name Osc, 18.432Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6PA15625ADLETTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Programmable Oscillators - 500SA00000M000AC0R - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Output Type CMOS; CMOS
View Details