Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB LMC555CTP/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 134816-LMC555CTP/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134816-LMC555CTP/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB - 134816-LMC555CTP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB
134816-LMC555CTP/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB 134816-LMC555CTP/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134816-LMC555CTP/NOP B Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134816-LMC555CTP/NOPB
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-uSMD
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CTP/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555CTP/NOPB
IC OSC SINGLE TIMER 3MHZ 8-USMD

IC OSC SINGLE TIMER 3MHZ 8-USMD

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMC555CTP/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CTP/NOPB
Programmable Timers and Oscillators LMC555CTP/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-uSMD (1.41x1.44)

555 Type, Timer/Oscillator (Single) IC 3MHz 8-uSMD (1.41x1.44)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 134816-LMC555CTP/NOPB LMC555CTP/NOPB LMC555CTP/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-uSMD Surface Mount; Surface Mount Surface Mount; 8-UFBGA
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LMC555CN/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 500DLAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details