Qantek Technology Corporation Osc, 40Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX118A40.00000B15M

Description
OSC, 40MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 40MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 40Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2656 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 40Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2656
Osc, 40Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2656
OSC, 40MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 40MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2656
Product Name Osc, 40Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details