Qantek Technology Corporation Osc, 25Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX118A25.00000B15M

Description
OSC, 25MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 25MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 25Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2654 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2654
Osc, 25Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2654
OSC, 25MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 25MHZ, 2MM X 1.6MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:QX1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2654
Product Name Osc, 25Mhz, 2Mm X 1.6Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2033-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
SN74S124 Dual Voltage-Controlled Oscillators - SN74S124D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details