Qantek Technology Corporation Crystal, 5Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation QCS5.00000F18B23M

Description
CRYSTAL, 5MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:5MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 5MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:5MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 5Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation - 75Y2361 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 5Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation
75Y2361
Crystal, 5Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation 75Y2361
CRYSTAL, 5MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:5MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 5MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:5MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2361
Product Name Crystal, 5Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1775232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details