Qantek Technology Corporation Crystal, 22.1184Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Qantek Technology Corporation QCS22.1184F18B23M

Description
CRYSTAL, 22.1184MHZ, 18PF, 12.5 X 4.6MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 22.1184MHZ, 18PF, 12.5 X 4.6MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 22.1184Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Qantek Technology Corporation - 75Y2351 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Qantek Technology Corporation
75Y2351
Crystal, 22.1184Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Qantek Technology Corporation 75Y2351
CRYSTAL, 22.1184MHZ, 18PF, 12.5 X 4.6MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 18PF, 12.5 X 4.6MM; Frequency Nom:22.1184MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2351
Product Name Crystal, 22.1184Mhz, 18Pf, 12.5 X 4.6Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal, 32.768Khz, 10Pf, Cylinder; Frequency Nom Micro Crystal - 94M8458 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details