Qantek Technology Corporation Crystal, 6Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation QCP96.00000F18B35R

Description
CRYSTAL, 6MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:6MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:QCP9 Series; Operating Temperature RoHS Compliant: Yes
Description
CRYSTAL, 6MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:6MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:QCP9 Series; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 6Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation - 75Y2337 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation
75Y2337
Crystal, 6Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation 75Y2337
CRYSTAL, 6MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:6MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:QCP9 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 6MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:6MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:QCP9 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2337
Product Name Crystal, 6Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 1735876 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details