Qantek Technology Corporation Crystal, 8Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CB8.00000F18B23M

Description
CRYSTAL, 8MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2507 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2507
Crystal, 8Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2507
CRYSTAL, 8MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2507
Product Name Crystal, 8Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details