Qantek Technology Corporation Crystal, 32Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CB32.0000F18B23M

Description
CRYSTAL, 32MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2506 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2506
Crystal, 32Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2506
CRYSTAL, 32MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2506
Product Name Crystal, 32Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-39.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 39 MHz
Load Capacitance 8 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Units - 8149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details