Qantek Technology Corporation Crystal, 27Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CA27.0000F12B23M

Description
CRYSTAL, 27MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 27MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2484 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2484
Crystal, 27Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2484
CRYSTAL, 27MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2484
Product Name Crystal, 27Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Micro Crystal - 94M6641 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details