Qantek Technology Corporation Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation QC3CA18.4320F18B23M

Description
CRYSTAL, 18.432MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating RoHS Compliant: Yes
Description
CRYSTAL, 18.432MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Qantek Technology Corporation Crystal, part number 75Y2398, operates at a nominal frequency of 18.432 MHz and features a load capacitance of 18 pF. It is housed in a compact SMD package measuring 3.2 mm x 2.5 mm, making it suitable for high-density applications. The frequency tolerance is ±20 ppm at 25°C, with a frequency stability of ±30 ppm over the specified operating temperature range of -20 to +70°C. The crystal is designed for low height, which is advantageous for thin equipment. It has a maximum aging of ±5 ppm per year and an insulation resistance of 500 MΩ at 100 Vdc. The product is RoHS compliant, ensuring it meets environmental standards. This crystal is appropriate for use in modems, communication devices, and test equipment.

Datasheet Summary
Powered by GS/AI

The Qantek Technology Corporation Crystal, part number 75Y2398, operates at a nominal frequency of 18.432 MHz and features a load capacitance of 18 pF. It is housed in a compact SMD package measuring 3.2 mm x 2.5 mm, making it suitable for high-density applications. The frequency tolerance is ±20 ppm at 25°C, with a frequency stability of ±30 ppm over the specified operating temperature range of -20 to +70°C. The crystal is designed for low height, which is advantageous for thin equipment. It has a maximum aging of ±5 ppm per year and an insulation resistance of 500 MΩ at 100 Vdc. The product is RoHS compliant, ensuring it meets environmental standards. This crystal is appropriate for use in modems, communication devices, and test equipment.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation - 75Y2398 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation
75Y2398
Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation 75Y2398
CRYSTAL, 18.432MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2398
Product Name Crystal, 18.432Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QAT3-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-110.5-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details