Pyramid Incorporated Woofer, 12 , Pyramid Pro Audio; Driver Type Pyramid WH12

Description
WOOFER, 12 , PYRAMID PRO AUDIO; Driver Type:Woofer; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:250W; External Diameter - Imperial:12.008"; Frequency Response Min:-; Frequency Response Max:-; Product Range:
Description
WOOFER, 12 , PYRAMID PRO AUDIO; Driver Type:Woofer; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:250W; External Diameter - Imperial:12.008"; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Woofer, 12 , Pyramid Pro Audio; Driver Type Pyramid - 95K8057 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 12 , Pyramid Pro Audio; Driver Type Pyramid
95K8057
Woofer, 12 , Pyramid Pro Audio; Driver Type Pyramid 95K8057
WOOFER, 12 , PYRAMID PRO AUDIO; Driver Type:Woofer; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:250W; External Diameter - Imperial:12.008"; Frequency Response Min:-; Frequency Response Max:-; Product Range:

WOOFER, 12 , PYRAMID PRO AUDIO; Driver Type:Woofer; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:250W; External Diameter - Imperial:12.008"; Frequency Response Min:-; Frequency Response Max:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95K8057
Product Name Woofer, 12 , Pyramid Pro Audio; Driver Type Pyramid
Nominal Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
Speakers - 2603-CS15-00W60-04-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
View Details