Pyramid Incorporated Woofer, 10, Poly Coated Paper, 250W Rms; Driver Type Pyramid PW1055USX

Description
WOOFER, 10", POLY COATED PAPER, 250W RMS; Driver Type:Woofer; External Diameter - Metric:259mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:86.3dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round
Datasheet
Description
WOOFER, 10", POLY COATED PAPER, 250W RMS; Driver Type:Woofer; External Diameter - Metric:259mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:86.3dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Woofer, 10, Poly Coated Paper, 250W Rms; Driver Type Pyramid - 80R4005 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 10, Poly Coated Paper, 250W Rms; Driver Type Pyramid
80R4005
Woofer, 10, Poly Coated Paper, 250W Rms; Driver Type Pyramid 80R4005
WOOFER, 10", POLY COATED PAPER, 250W RMS; Driver Type:Woofer; External Diameter - Metric:259mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:86.3dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

WOOFER, 10", POLY COATED PAPER, 250W RMS; Driver Type:Woofer; External Diameter - Metric:259mm; Impedance:4ohm; Power Rating Nom:-; Sound Level SPL:86.3dB; Frequency Response Min:-; Frequency Response Max:-; Speaker Shape:Round

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 80R4005
Product Name Woofer, 10, Poly Coated Paper, 250W Rms; Driver Type Pyramid
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details