The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water flow is monitored by a flow switch that shuts down the belt and activates the audible and visual alarm.
A convenient ball valve is located at the end of each branch line which can be opened to perform a complete system function test.
The Model 225 meets all the requirements outlined in CFR-30, part 75. The Model 225 is compact, easy to carry, and install.
Easy Installation.
Audible and Visual Alarm.
Stainless Steel Enclosure.
Meets requirements of CFR-30, part 75. SPECIFICATIONS Model 225A Control Panel
Audible and visual alarm
Stainless Steel Box
12 Volt DC Battery Power
Size - 12.5"H x 6"W x 4"D
Weight - 8 Lbs. Model 225B Flow Switch Assembly • Proven Reliable Flow Switch • Check Valve • Y Strainer • Overall Length 21.5" • Weight 14 Lbs. Model 225C Distribution Manifold
Galvanized Pipe
Diameter - 3/4"
Coupling Size - 3/4"
Length - 30"
Weight - 7 Lbs. Model 225D Hose Assembly
MSHA tested fire resistant hose assembly rated 1000 PSI by manufacturer.
3/4" Ball Valve
Length - 50 ft. ( 2 ) ea.
Weight - 70 Lbs. 120-0011-037 Sprinkler Head
16 Supplied with system
1/2" Threads
The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water flow is monitored by a flow switch that shuts down the belt and activates the audible and visual alarm.
A convenient ball valve is located at the end of each branch line which can be opened to perform a complete system function test.
The Model 225 meets all the requirements outlined in CFR-30, part 75. The Model 225 is compact, easy to carry, and install.
- Easy Installation.
- Audible and Visual Alarm.
- Stainless Steel Enclosure.
- Meets requirements of CFR-30, part 75.
SPECIFICATIONS
Model 225A Control Panel
- Audible and visual alarm
- Stainless Steel Box
- 12 Volt DC Battery Power
- Size - 12.5"H x 6"W x 4"D
- Weight - 8 Lbs.
Model 225B Flow Switch Assembly
• Proven Reliable Flow Switch
• Check Valve
• Y Strainer
• Overall Length 21.5"
• Weight 14 Lbs.
Model 225C Distribution Manifold
- Galvanized Pipe
- Diameter - 3/4"
- Coupling Size - 3/4"
- Length - 30"
- Weight - 7 Lbs.
Model 225D Hose Assembly
- MSHA tested fire resistant hose assembly rated 1000 PSI by manufacturer.
- 3/4" Ball Valve
- Length - 50 ft. ( 2 ) ea.
- Weight - 70 Lbs.
120-0011-037 Sprinkler Head
- 16 Supplied with system
- 1/2" Threads