The Pyott-Boone Electronics’ “Flow Boss” Sprinkler System provides protection for conveyor belt drives, storage and take-up areas, and bearings and hydraulic boxes against costly and damaging conveyor fires. Building upon our already proven fire suppression systems, we have redesigned several features for increased and enhanced protection. Offering multiple steel structure sizes that easily accommodate diverse roof heights; this product is flexible for all mining operations and innovative engineering ensures long lasting use of the system. Packaged systems are available for 50ft of coverage, ModelFB-50, or 75 ft, Model FB-75 but can be custom ordered for any coverage length.
The sprinkler bar has been designed to attach to the belt structure using two, heavy duty oval eye nuts to minimize the tools needed for installation. Two sprinkler heads provide thorough coverage of two belts, keeping safety the number one priority. FM approved and UL listed components are integrated into the fire deluge system to provide the best coverage available on the market today. A pressure test manifold is included to ensure proper operation by providing eight spray nozzles for testing the flow rate of the system along with a pressure gauge for verification that the system is operating above the minimum 10psi as specified in NFPA 120 Chapter 4.3.3.5.2.
PBE offers installation, technical assistance and training to guarantee each product is correctly configured and properly maintained.
| Pyott-Boone Electronics (PBE Group) | |
|---|---|
| Product Category | Fire Sprinkler Heads |
| Product Number | Flow Boss |
| Product Name | Flow Boss Sprinkler System |