Pycom RF Antennas SIGFOX/LORA ANTENNA KIT

Description
LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote
Description
LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LoRa & Sigfox Antenna Kit from Quarktwin Technology Ltd. is designed for use with LoPy and SiPy IoT development boards. The kit includes an external antenna, RF cable assemblies with RP-SMA (Female) and JK-IPEX MHF U.FL connectors, and an RP-SMA (Male) tilt swivel 1/2 wave whip antenna. It is important to use the external antenna to prevent potential damage to the device when operating LoRa or Sigfox radios. For applications requiring waterproofing, an IP67 antenna connector cable is recommended. The total weight of the kit is 0.04 kg.

Datasheet Summary
Powered by GS/AI

The LoRa & Sigfox Antenna Kit from Quarktwin Technology Ltd. is designed for use with LoPy and SiPy IoT development boards. The kit includes an external antenna, RF cable assemblies with RP-SMA (Female) and JK-IPEX MHF U.FL connectors, and an RP-SMA (Male) tilt swivel 1/2 wave whip antenna. It is important to use the external antenna to prevent potential damage to the device when operating LoRa or Sigfox radios. For applications requiring waterproofing, an IP67 antenna connector cable is recommended. The total weight of the kit is 0.04 kg.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1871-1005-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1871-1005-ND
RF Antennas 1871-1005-ND
LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount

LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
RF Antennas - SIGFOX/LORA ANTENNA KIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount

LoRa, SigFox Whip, Tilt RF Antenna U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1871-1005-ND SIGFOX/LORA ANTENNA KIT
Product Name RF Antennas RF Antennas
Applications LoRa, SigFox LoRa, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers