Purdy Electronics Corporation FAN, DC, 1.6 X 1.6 X 0.8, 24 VOLT, CFM 5.0 PO005-24D-1B-3

Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Suppliers

Company
Product
Description
Supplier Links
FAN, DC, 1.6 X 1.6 X 0.8, 24 VOLT, CFM 5.0 - 70012754 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 1.6 X 1.6 X 0.8, 24 VOLT, CFM 5.0
70012754
FAN, DC, 1.6 X 1.6 X 0.8, 24 VOLT, CFM 5.0 70012754
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Radial Blower Tubeaxial Cooling and Heat Sink DC Fans

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
    It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Supplier's Site
Axial Fan, 40Mm, 24Vdc, 120Ma; Supply Voltage Vdc Interfan - 15B5698 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 120Ma; Supply Voltage Vdc Interfan
15B5698
Axial Fan, 40Mm, 24Vdc, 120Ma; Supply Voltage Vdc Interfan 15B5698
AXIAL FAN, 40MM, 24VDC, 120mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 120mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5CFM; Noise Rating:35dBA; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 70012754 15B5698
Product Name FAN, DC, 1.6 X 1.6 X 0.8, 24 VOLT, CFM 5.0 Axial Fan, 40Mm, 24Vdc, 120Ma; Supply Voltage Vdc Interfan
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr) 5 SCFM (8.5 m³/hr)
Maximum Sound Level 34 dbA
Running Current 0.1000 amps
Nominal Power 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7311 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details