Purdy Electronics Corporation FAN, AC, 3.2 X 3.2 X 1.5, 230 VOLT, CFM37.0 PM037-230-8038BT-4

Description
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.
Description
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.

Suppliers

Company
Product
Description
Supplier Links
FAN, AC, 3.2 X 3.2 X 1.5, 230 VOLT, CFM37.0 - 70012765 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC, 3.2 X 3.2 X 1.5, 230 VOLT, CFM37.0
70012765
FAN, AC, 3.2 X 3.2 X 1.5, 230 VOLT, CFM37.0 70012765
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.

Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
  • Meets or exceeds safety standards
  • Custom cable⁄connector assemblies
    Long-life, ball bearing construction, AC fan type.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012765
Product Name FAN, AC, 3.2 X 3.2 X 1.5, 230 VOLT, CFM37.0
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr)
Maximum Sound Level 39 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details