Purdy Electronics Corporation Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays FE0401WEU

Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays - 83H6250 - Newark, An Avnet Company
Chicago, IL, United States
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
83H6250
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays 83H6250
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:6; Character Count x Line:6 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 83H6250
Product Name Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - HDSP-7403-DE000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Yellow
View Details