Purdy Electronics Corporation Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays FE0203W-DU

Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm; Display Area Width:45.72mm RoHS Compliant: No
Datasheet
Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm; Display Area Width:45.72mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays - 93K7551 - Newark, An Avnet Company
Chicago, IL, United States
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
93K7551
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays 93K7551
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm; Display Area Width:45.72mm RoHS Compliant: No

MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm; Display Area Width:45.72mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93K7551
Product Name Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
0.56(14.22mm) Dual digit surface mount LED display - HDSM-543F - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers