Purdy Electronics Corporation Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays FE0201W-EU

Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays - 90B3596 - Newark, An Avnet Company
Chicago, IL, United States
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
90B3596
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays 90B3596
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 90B3596
Product Name Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details