Purdy Electronics Corporation Led, Yellow, T-1 3/4 (5Mm), 3Cd, 587Nm; Led Color And Optoelectronics ANDS4E38XX20

Description
LED, YELLOW, T-1 3/4 (5MM), 3CD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:3cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Description
LED, YELLOW, T-1 3/4 (5MM), 3CD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:3cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 3Cd, 587Nm; Led Color And Optoelectronics - 88K1035 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 3Cd, 587Nm; Led Color And Optoelectronics
88K1035
Led, Yellow, T-1 3/4 (5Mm), 3Cd, 587Nm; Led Color And Optoelectronics 88K1035
LED, YELLOW, T-1 3/4 (5MM), 3CD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:3cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 3CD, 587NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:587nm; Luminous Intensity:3cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K1035
Product Name Led, Yellow, T-1 3/4 (5Mm), 3Cd, 587Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 90 degrees
View Details