Purdy Electronics Corporation Led, Green, 0.8Mm X 1Mm, 180Mcd, 525Nm, Full Reel; Led Color And Optoelectronics AND7GA

Description
LED, GREEN, 0.8MM X 1MM, 180MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:180mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 0.8MM X 1MM, 180MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:180mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 0.8Mm X 1Mm, 180Mcd, 525Nm, Full Reel; Led Color And Optoelectronics - 42K8472 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1Mm, 180Mcd, 525Nm, Full Reel; Led Color And Optoelectronics
42K8472
Led, Green, 0.8Mm X 1Mm, 180Mcd, 525Nm, Full Reel; Led Color And Optoelectronics 42K8472
LED, GREEN, 0.8MM X 1MM, 180MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:180mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1MM, 180MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:180mcd; Viewing Angle:120°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42K8472
Product Name Led, Green, 0.8Mm X 1Mm, 180Mcd, 525Nm, Full Reel; Led Color And Optoelectronics
LED Package: 0.8mm x 1mm
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-011YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details