Purdy Electronics Corporation Lcd Display Panel; Supply Voltage Min And Displays AND64C402V-HB-KIT

Description
LCD DISPLAY PANEL; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:97.44mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No
Datasheet
Description
LCD DISPLAY PANEL; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:97.44mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Supply Voltage Min And Displays - 09J5319 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Supply Voltage Min And Displays
09J5319
Lcd Display Panel; Supply Voltage Min And Displays 09J5319
LCD DISPLAY PANEL; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:97.44mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No

LCD DISPLAY PANEL; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:97.44mm x 129.6mm; Screen Size:6.4"; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 09J5319
Product Name Lcd Display Panel; Supply Voltage Min And Displays
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details