Purdy Electronics Corporation Led, Yellow, T-3/4 (1.8Mm), 625Mcd, 589Nm; Led Color And Optoelectronics AND5YA

Description
LED, YELLOW, T-3/4 (1.8MM), 625MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:625mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-3/4 (1.8MM), 625MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:625mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-3/4 (1.8Mm), 625Mcd, 589Nm; Led Color And Optoelectronics - 16F1804 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-3/4 (1.8Mm), 625Mcd, 589Nm; Led Color And Optoelectronics
16F1804
Led, Yellow, T-3/4 (1.8Mm), 625Mcd, 589Nm; Led Color And Optoelectronics 16F1804
LED, YELLOW, T-3/4 (1.8MM), 625MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:625mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-3/4 (1.8MM), 625MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:589nm; Luminous Intensity:625mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F1804
Product Name Led, Yellow, T-3/4 (1.8Mm), 625Mcd, 589Nm; Led Color And Optoelectronics
LED Package: T-3/4 (1.8mm)
LED Type Yellow; Yellow
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details