Purdy Electronics Corporation Led, Blue, T-3/4 (1.8Mm), 112Mcd, 450Nm, Full Reel; Led Color And Optoelectronics AND5BA

Description
LED, BLUE, T-3/4 (1.8MM), 112MCD, 450NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:450nm; Luminous Intensity:112mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-3/4 (1.8MM), 112MCD, 450NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:450nm; Luminous Intensity:112mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-3/4 (1.8Mm), 112Mcd, 450Nm, Full Reel; Led Color And Optoelectronics - 88H1973 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-3/4 (1.8Mm), 112Mcd, 450Nm, Full Reel; Led Color And Optoelectronics
88H1973
Led, Blue, T-3/4 (1.8Mm), 112Mcd, 450Nm, Full Reel; Led Color And Optoelectronics 88H1973
LED, BLUE, T-3/4 (1.8MM), 112MCD, 450NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:450nm; Luminous Intensity:112mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-3/4 (1.8MM), 112MCD, 450NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:450nm; Luminous Intensity:112mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88H1973
Product Name Led, Blue, T-3/4 (1.8Mm), 112Mcd, 450Nm, Full Reel; Led Color And Optoelectronics
LED Package: T-3/4 (1.8mm)
LED Type Blue; Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers