Purdy Electronics Corporation Led, Blue, T-1 3/4 (5Mm), 900Mcd, 470Nm; Led Color And Optoelectronics AND520HB

Description
LED, BLUE, T-1 3/4 (5MM), 900MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:900mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Description
LED, BLUE, T-1 3/4 (5MM), 900MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:900mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 900Mcd, 470Nm; Led Color And Optoelectronics - 95B1795 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 900Mcd, 470Nm; Led Color And Optoelectronics
95B1795
Led, Blue, T-1 3/4 (5Mm), 900Mcd, 470Nm; Led Color And Optoelectronics 95B1795
LED, BLUE, T-1 3/4 (5MM), 900MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:900mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 900MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:900mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B1795
Product Name Led, Blue, T-1 3/4 (5Mm), 900Mcd, 470Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 516-2224-2-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details