Purdy Electronics Corporation Alphanumeric Stn Display; Led Color And Displays AND501GST-LED

Description
ALPHANUMERIC STN DISPLAY; LED Color:-; Forward Current If:200mA; Luminous Intensity:-; No. of Digits / Alpha:40; Character Size:5.55mm; Supply Voltage:5V; Display Area Width:83mm; Character Format:Dot Matrix; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALPHANUMERIC STN DISPLAY; LED Color:-; Forward Current If:200mA; Luminous Intensity:-; No. of Digits / Alpha:40; Character Size:5.55mm; Supply Voltage:5V; Display Area Width:83mm; Character Format:Dot Matrix; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alphanumeric Stn Display; Led Color And Displays - 15B5646 - Newark, An Avnet Company
Chicago, IL, United States
Alphanumeric Stn Display; Led Color And Displays
15B5646
Alphanumeric Stn Display; Led Color And Displays 15B5646
ALPHANUMERIC STN DISPLAY; LED Color:-; Forward Current If:200mA; Luminous Intensity:-; No. of Digits / Alpha:40; Character Size:5.55mm; Supply Voltage:5V; Display Area Width:83mm; Character Format:Dot Matrix; Product Range:- RoHS Compliant: Yes

ALPHANUMERIC STN DISPLAY; LED Color:-; Forward Current If:200mA; Luminous Intensity:-; No. of Digits / Alpha:40; Character Size:5.55mm; Supply Voltage:5V; Display Area Width:83mm; Character Format:Dot Matrix; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 15B5646
Product Name Alphanumeric Stn Display; Led Color And Displays
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details