Purdy Electronics Corporation Led, White, 2.4Mm, 1.8Cd, 700Nm, Full Reel; Led Color And Optoelectronics AND4WA

Description
LED, WHITE, 2.4MM, 1.8CD, 700NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Description
LED, WHITE, 2.4MM, 1.8CD, 700NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, White, 2.4Mm, 1.8Cd, 700Nm, Full Reel; Led Color And Optoelectronics - 22C8882 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 1.8Cd, 700Nm, Full Reel; Led Color And Optoelectronics
22C8882
Led, White, 2.4Mm, 1.8Cd, 700Nm, Full Reel; Led Color And Optoelectronics 22C8882
LED, WHITE, 2.4MM, 1.8CD, 700NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, WHITE, 2.4MM, 1.8CD, 700NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.6V; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 22C8882
Product Name Led, White, 2.4Mm, 1.8Cd, 700Nm, Full Reel; Led Color And Optoelectronics
LED Package: 2.4mm
LED Type White; White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details