Purdy Electronics Corporation Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 643Nm, Full Reel; Led Color And Optoelectronics AND4RA

Description
LED, RED, 1.25MM X 1.4MM, 40MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes
Description
LED, RED, 1.25MM X 1.4MM, 40MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 643Nm, Full Reel; Led Color And Optoelectronics - 95F4077 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 643Nm, Full Reel; Led Color And Optoelectronics
95F4077
Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 643Nm, Full Reel; Led Color And Optoelectronics 95F4077
LED, RED, 1.25MM X 1.4MM, 40MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 40MCD, 643NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:643nm; Luminous Intensity:40mcd; Viewing Angle:140°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F4077
Product Name Led, Red, 1.25Mm X 1.4Mm, 40Mcd, 643Nm, Full Reel; Led Color And Optoelectronics
LED Package: 1.25mm x 1.4mm
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
2-color type mini-mold chip LED - SML-D22YVW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 588 to 629 nm (5880 to 6290 Å)
View Details