Purdy Electronics Corporation Led, White, T-1 (3Mm), 2.25Cd, 550Nm; Led Color And Optoelectronics AND262HW

Description
LED, WHITE, T-1 (3MM), 2.25CD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.25cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 (3MM), 2.25CD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.25cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 (3Mm), 2.25Cd, 550Nm; Led Color And Optoelectronics - 40C1895 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 (3Mm), 2.25Cd, 550Nm; Led Color And Optoelectronics
40C1895
Led, White, T-1 (3Mm), 2.25Cd, 550Nm; Led Color And Optoelectronics 40C1895
LED, WHITE, T-1 (3MM), 2.25CD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.25cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-1 (3MM), 2.25CD, 550NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Luminous Intensity:2.25cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40C1895
Product Name Led, White, T-1 (3Mm), 2.25Cd, 550Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details