Purdy Electronics Corporation Led, Blue, T-1 (3Mm), 250Mcd, 466Nm; Led Color And Optoelectronics AND262HBA

Description
LED, BLUE, T-1 (3MM), 250MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:250mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 250MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:250mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 250Mcd, 466Nm; Led Color And Optoelectronics - 40C1898 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 250Mcd, 466Nm; Led Color And Optoelectronics
40C1898
Led, Blue, T-1 (3Mm), 250Mcd, 466Nm; Led Color And Optoelectronics 40C1898
LED, BLUE, T-1 (3MM), 250MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:250mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 250MCD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:250mcd; Viewing Angle:40°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40C1898
Product Name Led, Blue, T-1 (3Mm), 250Mcd, 466Nm; Led Color And Optoelectronics
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details