Purdy Electronics Corporation Led, 5Mm, Red / Green, Radial; Led Color And Optoelectronics AND2451RGL

Description
LED, 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 1.2mcd, G 2.7mcd; Product Range:- RoHS Compliant: No
Description
LED, 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 1.2mcd, G 2.7mcd; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Red / Green, Radial; Led Color And Optoelectronics - 38C8170 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Red / Green, Radial; Led Color And Optoelectronics
38C8170
Led, 5Mm, Red / Green, Radial; Led Color And Optoelectronics 38C8170
LED, 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 1.2mcd, G 2.7mcd; Product Range:- RoHS Compliant: No

LED, 5MM, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 1.2mcd, G 2.7mcd; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38C8170
Product Name Led, 5Mm, Red / Green, Radial; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details