Purdy Electronics Corporation Led, Green, T-1 3/4 (5Mm), 780Mcd, 563Nm; Led Color And Optoelectronics AND240GCP

Description
LED, GREEN, T-1 3/4 (5MM), 780MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:780mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 780MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:780mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 780Mcd, 563Nm; Led Color And Optoelectronics - 93F4506 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 780Mcd, 563Nm; Led Color And Optoelectronics
93F4506
Led, Green, T-1 3/4 (5Mm), 780Mcd, 563Nm; Led Color And Optoelectronics 93F4506
LED, GREEN, T-1 3/4 (5MM), 780MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:780mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 780MCD, 563NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:780mcd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F4506
Product Name Led, Green, T-1 3/4 (5Mm), 780Mcd, 563Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details