Purdy Electronics Corporation Led, White, T-3 (10Mm), 6.5Cd, 700Nm; Led Color And Optoelectronics AND190HW

Description
LED, WHITE, T-3 (10MM), 6.5CD, 700NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.5cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-3 (10MM), 6.5CD, 700NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.5cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-3 (10Mm), 6.5Cd, 700Nm; Led Color And Optoelectronics - 88H1254 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-3 (10Mm), 6.5Cd, 700Nm; Led Color And Optoelectronics
88H1254
Led, White, T-3 (10Mm), 6.5Cd, 700Nm; Led Color And Optoelectronics 88H1254
LED, WHITE, T-3 (10MM), 6.5CD, 700NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.5cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-3 (10MM), 6.5CD, 700NM; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:6.5cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88H1254
Product Name Led, White, T-3 (10Mm), 6.5Cd, 700Nm; Led Color And Optoelectronics
LED Package: T-3 (10mm)
LED Type White; White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details