Purdy Electronics Corporation Led, Red, T-3 (10Mm), 10Cd, 631Nm; Led Color And Optoelectronics AND190HRP

Description
LED, RED, T-3 (10MM), 10CD, 631NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:631nm; Luminous Intensity:10cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-3 (10MM), 10CD, 631NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:631nm; Luminous Intensity:10cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3 (10Mm), 10Cd, 631Nm; Led Color And Optoelectronics - 16F1796 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3 (10Mm), 10Cd, 631Nm; Led Color And Optoelectronics
16F1796
Led, Red, T-3 (10Mm), 10Cd, 631Nm; Led Color And Optoelectronics 16F1796
LED, RED, T-3 (10MM), 10CD, 631NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:631nm; Luminous Intensity:10cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-3 (10MM), 10CD, 631NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:631nm; Luminous Intensity:10cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F1796
Product Name Led, Red, T-3 (10Mm), 10Cd, 631Nm; Led Color And Optoelectronics
LED Package: T-3 (10mm)
LED Type Red; Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AAA3528SURKCGKC09CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
2 suppliers