Purdy Electronics Corporation Led, Orange, T-3 (10Mm), 6Cd, 615Nm; Led Color And Optoelectronics AND190HOP

Description
LED, ORANGE, T-3 (10MM), 6CD, 615NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-3 (10MM), 6CD, 615NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-3 (10Mm), 6Cd, 615Nm; Led Color And Optoelectronics - 84C9236 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-3 (10Mm), 6Cd, 615Nm; Led Color And Optoelectronics
84C9236
Led, Orange, T-3 (10Mm), 6Cd, 615Nm; Led Color And Optoelectronics 84C9236
LED, ORANGE, T-3 (10MM), 6CD, 615NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, T-3 (10MM), 6CD, 615NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84C9236
Product Name Led, Orange, T-3 (10Mm), 6Cd, 615Nm; Led Color And Optoelectronics
LED Package: T-3 (10mm)
LED Type Orange; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 6 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901BT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers