Purdy Electronics Corporation Led, Green, T-3 (10Mm), 2Cd, 571Nm; Led Color And Optoelectronics AND190HGP

Description
LED, GREEN, T-3 (10MM), 2CD, 571NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:2cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-3 (10MM), 2CD, 571NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:2cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-3 (10Mm), 2Cd, 571Nm; Led Color And Optoelectronics - 95B1793 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3 (10Mm), 2Cd, 571Nm; Led Color And Optoelectronics
95B1793
Led, Green, T-3 (10Mm), 2Cd, 571Nm; Led Color And Optoelectronics 95B1793
LED, GREEN, T-3 (10MM), 2CD, 571NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:2cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-3 (10MM), 2CD, 571NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:571nm; Luminous Intensity:2cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B1793
Product Name Led, Green, T-3 (10Mm), 2Cd, 571Nm; Led Color And Optoelectronics
LED Package: T-3 (10mm)
LED Type Green; Green
Peak Wavelength 571 nm (5710 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers