Purdy Electronics Corporation Led, Blue, T-3 (10Mm), 1.5Cd, 466Nm; Led Color And Optoelectronics AND190HBA

Description
LED, BLUE, T-3 (10MM), 1.5CD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:1.5cd; Viewing Angle:10°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-3 (10MM), 1.5CD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:1.5cd; Viewing Angle:10°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-3 (10Mm), 1.5Cd, 466Nm; Led Color And Optoelectronics - 83C8443 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-3 (10Mm), 1.5Cd, 466Nm; Led Color And Optoelectronics
83C8443
Led, Blue, T-3 (10Mm), 1.5Cd, 466Nm; Led Color And Optoelectronics 83C8443
LED, BLUE, T-3 (10MM), 1.5CD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:1.5cd; Viewing Angle:10°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-3 (10MM), 1.5CD, 466NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:466nm; Luminous Intensity:1.5cd; Viewing Angle:10°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83C8443
Product Name Led, Blue, T-3 (10Mm), 1.5Cd, 466Nm; Led Color And Optoelectronics
LED Package: T-3 (10mm)
LED Type Blue; Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers