Purdy Electronics Corporation Led, Red, T-3 (10Mm), 10.7Cd, 640Nm; Led Color And Optoelectronics AND190CRP

Description
LED, RED, T-3 (10MM), 10.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:10.7cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-3 (10MM), 10.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:10.7cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3 (10Mm), 10.7Cd, 640Nm; Led Color And Optoelectronics - 93K7530 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3 (10Mm), 10.7Cd, 640Nm; Led Color And Optoelectronics
93K7530
Led, Red, T-3 (10Mm), 10.7Cd, 640Nm; Led Color And Optoelectronics 93K7530
LED, RED, T-3 (10MM), 10.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:10.7cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-3 (10MM), 10.7CD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3 (10mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:10.7cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K7530
Product Name Led, Red, T-3 (10Mm), 10.7Cd, 640Nm; Led Color And Optoelectronics
LED Package: T-3 (10mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details