Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 6Cd, 613Nm; Led Color And Optoelectronics AND180HSP

Description
LED, RED, T-1 3/4 (5MM), 6CD, 613NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:613nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 6CD, 613NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:613nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 6Cd, 613Nm; Led Color And Optoelectronics - 52F6144 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 6Cd, 613Nm; Led Color And Optoelectronics
52F6144
Led, Red, T-1 3/4 (5Mm), 6Cd, 613Nm; Led Color And Optoelectronics 52F6144
LED, RED, T-1 3/4 (5MM), 6CD, 613NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:613nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 6CD, 613NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:613nm; Luminous Intensity:6cd; Viewing Angle:6°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52F6144
Product Name Led, Red, T-1 3/4 (5Mm), 6Cd, 613Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 613 nm (6130 Å)
Viewing Angle 6 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details