Purdy Electronics Corporation Led, Red, T-1 3/4 (5Mm), 6Cd, 630Nm; Led Color And Optoelectronics AND180HRP

Description
LED, RED, T-1 3/4 (5MM), 6CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:6cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 6CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:6cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 6Cd, 630Nm; Led Color And Optoelectronics - 92F2646 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 6Cd, 630Nm; Led Color And Optoelectronics
92F2646
Led, Red, T-1 3/4 (5Mm), 6Cd, 630Nm; Led Color And Optoelectronics 92F2646
LED, RED, T-1 3/4 (5MM), 6CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:6cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 6CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:6cd; Viewing Angle:8°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92F2646
Product Name Led, Red, T-1 3/4 (5Mm), 6Cd, 630Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-1000-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details