Purdy Electronics Corporation Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 591Nm; Led Color And Optoelectronics AND180AYP

Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 591NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 591NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 591Nm; Led Color And Optoelectronics - 93F4507 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 591Nm; Led Color And Optoelectronics
93F4507
Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 591Nm; Led Color And Optoelectronics 93F4507
LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 591NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 2.5CD, 591NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F4507
Product Name Led, Yellow, T-1 3/4 (5Mm), 2.5Cd, 591Nm; Led Color And Optoelectronics
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Reverse mount available chip LED - SML-811VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers